Facom UK Ltd Worktops JET.WA14M3

Description
PLATEAU BOIS LARGEUR M3 28 MM
Request a Quote
Description
PLATEAU BOIS LARGEUR M3 28 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Worktops - 2686810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Worktops
2686810
Worktops 2686810
PLATEAU BOIS LARGEUR M3 28 MM

PLATEAU BOIS LARGEUR M3 28 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2686810
Product Name Worktops
Length 30.5 inch (775 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Elevatek Workstation Cantilever (Mobile), Manual, Plastic Laminated (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Height 77.0 to 93.0 inch (1956 to 2362 mm)
View Details