TORQUE WRENCH, 50NM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:10N-m to 50N-m; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:347mm; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accuracy %:2%; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 14J1711 |
| Product Name | Torque Wrench, 50Nm; Torque Tool Style Facom |