Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY CLOTHING
DEWALT INDUSTRIAL TOOL CO.
HAMDEN 40 -- SHORTS
DEWALT Industrial Tool Co.
Shorts
HAMDEN 40
Description
DEWALT HAMDEN PRO STRETCH SHORT SIZE 40W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DEWALT HAMDEN PRO STRETCH SHORT SIZE 40W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Shorts
2247499
Shorts
2247499
DEWALT HAMDEN PRO STRETCH SHORT SIZE 40W
DEWALT HAMDEN PRO STRETCH SHORT SIZE 40W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Clothing
Product Number
2247499
Product Name
Shorts
Material
Nylon; 92% Nylon, 8% Elastane
Unlock Full Specs
to access all available technical data
Similar Products
Vortec
Vortec Cooling Vest
Specs
Clothing Type
Vest
Application
Heat
View Details
RS Components, Ltd.
Trousers
107664
Specs
Clothing Type
Pants
Material
Softshell Fabric
View Details
HydraCheck Inc.
STOGGLES AVIATOR – SAFETY GLASSES
View Details
Rutke Signs & Safety
Safety Vest
SV4
Specs
Clothing Type
Vest
Features
High Visibility
View Details