DEWALT Industrial Tool Co. Shorts HAMDEN 30

Description
DEWALT HAMDEN PRO STRETCH SHORT SIZE 30W
Request a Quote
Description
DEWALT HAMDEN PRO STRETCH SHORT SIZE 30W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shorts - 2247493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shorts
2247493
Shorts 2247493
DEWALT HAMDEN PRO STRETCH SHORT SIZE 30W

DEWALT HAMDEN PRO STRETCH SHORT SIZE 30W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Safety Clothing
Product Number 2247493
Product Name Shorts
Material Nylon; 8% Elastane, 92% Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Safety Vest - SV10 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details