Stanley Tools Group Clamps FMHT83007-0

Description
SERRE-JOINT HYBRIDE 450MM FATMAX
Request a Quote
Description
SERRE-JOINT HYBRIDE 450MM FATMAX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 646137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
646137
Clamps 646137
SERRE-JOINT HYBRIDE 450MM FATMAX

SERRE-JOINT HYBRIDE 450MM FATMAX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 646137
Product Name Clamps
Capacity / Jaw Opening 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 0.6693 inch (0.0 to 17 mm)
Clamping Force 1102 lbs (500 kg)
View Details
225 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70121 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Manual Cantilever Clamps - Kant-Twist™ - Industrial Magnetics, Inc.
Specs
Clamp Type Cantilever Clamp
Actuation Manual
Clamping Mechanism Screw
View Details