10? Fatmax® Aviation Snips - Straight; Scissor Type:Aviation Snip; Blade Length - Metric:29.7mm; Overall Length - Metric:-; Blade Length - Imperial:1.18"; Overall Length - Imperial:-; Handle Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 32T0368 |
| Product Name | 10? Fatmax® Aviation Snips Straight; Scissor Type Stanley |