Stanley Tools Group Screwdriver Sets FMHT0-62688

Description
Stanley FMHT0-62688 Screwdriver Set
Request a Quote
Description
Stanley FMHT0-62688 Screwdriver Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 8330804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
8330804
Screwdriver Sets 8330804
Stanley FMHT0-62688 Screwdriver Set

Stanley FMHT0-62688 Screwdriver Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8330804
Product Name Screwdriver Sets
Drive Type Crosshead; Flat, phillips, pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215673 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 3.35 inch (85 mm)
Shaft Material Steel
View Details
Screwdriver - 30002 - Minerallac Company
Minerallac Company
Specs
Type Stubby Screwdriver
Drive Type Robertson
Overall Length 3 inch (76.2 mm)
View Details