Facom UK Ltd Screwdriver Bits ENH.307

Description
EMBOUT IMPACT
Request a Quote
Description
EMBOUT IMPACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2359606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2359606
Screwdriver Bits 2359606
EMBOUT IMPACT

EMBOUT IMPACT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2359606
Product Name Screwdriver Bits
Drive Size 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - 35-166 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 11.34 inch (288 mm)
View Details
Screwdriver - 24213 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Cabinet; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 13.69 inch (348 mm)
View Details