Facom Tools E.S401

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1025493 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of electronic torque screwdrivers from Facom. These electronic torque screwdrivers offer high precision for low torque, ease of use and allows high repetition without causing a wear effect. Torque Range = 0.1 - 1Nm Type = Pre-Settable Drive Size = 1/4 in Overall Length = 215 mm Accuracy = ±2 (Clockwise) %, ±3 (Counter Clockwise) %

A series of electronic torque screwdrivers from Facom. These electronic torque screwdrivers offer high precision for low torque, ease of use and allows high repetition without causing a wear effect.
Torque Range = 0.1 - 1Nm
Type = Pre-Settable
Drive Size = 1/4 in
Overall Length = 215 mm
Accuracy = ±2 (Clockwise) %, ±3 (Counter Clockwise) %

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 1025493
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
 - 1230294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 9 mm
Overall Length 14.25 inch (362 mm)
View Details
Screwdriver - 900T-156 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.1094 inch (2.78 mm)
View Details