WRENCH, ELECTRONIC TORQUE 30NM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:1.5N-m to 30N-m; Drive Size - Metric:-; Drive Size - Imperial:0.25"; Overall Length:390mm; Product Range:E306A Series; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 60R2626 |
| Product Name | Wrench, Electronic Torque 30Nm; Torque Tool Style Facom |