The Electronic Torque Wrench 135Nm from Facom is designed for precise torque applications, featuring an accuracy of ± 2% from 20% to 100% of the full scale. It allows users to preset up to 9 torque values and can store 250 values via a USB connection, enhancing traceability and data management. The wrench operates in both peak and tracking modes, making it versatile for various tasks. Its ergonomic design includes visible LEDs for easy reading in difficult access situations, along with visual and audible alerts for user feedback. The overall length of the tool is 415mm, and it has a drive size of 3/8". This tool is suitable for both workshop and laboratory environments, providing reliable performance even under intensive use.
WRENCH, ELECTRONIC TORQUE 135NM; Torque Tool Style:Wrench; Torque Range ft-lb:-; Torque Range N-m:6.7N-m to 135N-m; Drive Size - Metric:-; Drive Size - Imperial:0.375"; Overall Length:415mm; Product Range:E306A Series; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 60R2623 |
| Product Name | Wrench, Electronic Torque 135Nm; Torque Tool Style Facom |