DEWALT Industrial Tool Co. 8” Long Nose Plier DWHT70800

Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting
Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Suppliers

Company
Product
Description
Supplier Links
8” Long Nose Plier - DWHT70800 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
8” Long Nose Plier
DWHT70800
8” Long Nose Plier DWHT70800
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Product Features

  • Cr-V steel construction for durability
  • Dipped gears for comfort & secure grip
  • Anti-tear material helps extend the life of grips
  • Meets & exceeds ANSI specifications
  • Precision machined jaws for gripping, twisting & cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70800
Product Name 8” Long Nose Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier - PL-6C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Slip Joint
Length 6 inch (152 mm)
Jaw Length 1.16 inch (29.37 mm)
View Details