DEWALT Industrial Tool Co. 6” Long Nose Plier DWHT70799

Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting
Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Suppliers

Company
Product
Description
Supplier Links
6” Long Nose Plier - DWHT70799 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6” Long Nose Plier
DWHT70799
6” Long Nose Plier DWHT70799
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Product Features

  • Cr-V steel construction for durability
  • Dipped gears for comfort & secure grip
  • Anti-tear material helps extend the life of grips
  • Meets & exceeds ANSI specifications
  • Precision machined jaws for gripping, twisting & cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70799
Product Name 6” Long Nose Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6501 - Combination pliers - 65018180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.82 oz (2.45 N)
View Details