DEWALT Industrial Tool Co. 8” Linesman Plier DWHT70798

Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting
Description
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Suppliers

Company
Product
Description
Supplier Links
8” Linesman Plier - DWHT70798 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
8” Linesman Plier
DWHT70798
8” Linesman Plier DWHT70798
Product Features Cr-V steel construction for durability Dipped gears for comfort & secure grip Anti-tear material helps extend the life of grips Meets & exceeds ANSI specifications Precision machined jaws for gripping, twisting & cutting

Product Features

  • Cr-V steel construction for durability
  • Dipped gears for comfort & secure grip
  • Anti-tear material helps extend the life of grips
  • Meets & exceeds ANSI specifications
  • Precision machined jaws for gripping, twisting & cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70798
Product Name 8” Linesman Plier
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Side Cutting Slim Nose With Vinyl Grips - B243B - Gray Tools Canada Inc.
Specs
Type Diagonal
Jaw Length 7.5 inch (190 mm)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details