DEWALT Industrial Tool Co. 8" Adjustable Wrench DWHT70290

Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment
Description
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Suppliers

Company
Product
Description
Supplier Links
8" Adjustable Wrench - DWHT70290 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
8" Adjustable Wrench
DWHT70290
8" Adjustable Wrench DWHT70290
Product Features Improved strength due to increased engagement on teeth and worm gear ToughCoat™ finish helps to prevent chipping Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments Wide solid steel handle for strength and comfort Extra wide jaw capacity Laser etched markings in SAE & Metric for precise adjustment

Product Features

  • Improved strength due to increased engagement on teeth and worm gear
  • ToughCoat™ finish helps to prevent chipping
  • Jaw movement engineered to facilitate minimal jaw movement between moveable and fixed jaws for precise adjustments
  • Wide solid steel handle for strength and comfort
  • Extra wide jaw capacity
  • Laser etched markings in SAE & Metric for precise adjustment
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Wrenches
Product Number DWHT70290
Product Name 8" Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details