DEWALT Industrial Tool Co. 10" Pushlock Pliers DWHT70270

Description
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort
Description
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort

Suppliers

Company
Product
Description
Supplier Links
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" Pushlock Pliers
DWHT70270
10" Pushlock Pliers DWHT70270
Product Features Slim head design fits into tight places Push-lock technology with 17 locking positions for faster jaw adjustment V-jaw design for multi-purpose gripping Induction heat treated jaws for extra durability Bi-material cushion handle for strong grip and comfort

Product Features

  • Slim head design fits into tight places
  • Push-lock technology with 17 locking positions for faster jaw adjustment
  • V-jaw design for multi-purpose gripping
  • Induction heat treated jaws for extra durability
  • Bi-material cushion handle for strong grip and comfort
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Pliers
Product Number DWHT70270
Product Name 10" Pushlock Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Standards RoHS Compliant
View Details
PLIER - E080202 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.25 inch (184 mm)
Jaw Length 0.8594 inch (21.83 mm)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details