DEWALT Industrial Tool Co. 7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc DWA8218H

Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Suppliers

Company
Product
Description
Supplier Links
7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc - DWA8218H - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc
DWA8218H
7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc DWA8218H
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Flap Disks: Type 29 Flap Discs
Product Features

  • Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs
  • Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs
  • Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Abrasive Discs
Product Number DWA8218H
Product Name 7" x 5/8"-11 80 Grit Zirconia T29 Flap Disc
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Quick Trim Type 27 - 63642536148 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2795092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Surface Conditioning Discs - H0745B - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Mounting HookLoop
View Details
Abrasive Wheel with Proprietary Cyclone™ Technology Grain Blend - ERGOFLEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details