DEWALT Industrial Tool Co. 7" x 5/8"-11 60 Grit Zirconia T29 Flap Disc DWA8217H

Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Suppliers

Company
Product
Description
Supplier Links
7" x 5/8"-11 60 Grit Zirconia T29 Flap Disc - DWA8217H - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 5/8"-11 60 Grit Zirconia T29 Flap Disc
DWA8217H
7" x 5/8"-11 60 Grit Zirconia T29 Flap Disc DWA8217H
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Flap Disks: Type 29 Flap Discs
Product Features

  • Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs
  • Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs
  • Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Abrasive Discs
Product Number DWA8217H
Product Name 7" x 5/8"-11 60 Grit Zirconia T29 Flap Disc
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus RightCut 5SGZ Type 01/41 Right Angle Cut-Off Wheel - 66252842008 - 66252842008 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 6.00 inch (152 mm)
Type Ceramic
View Details
Abrasive Wheels - 1895748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details