DEWALT Industrial Tool Co. 4-1/2" x 7/8" 60 Grit Zirconia T29 Flap Disc DWA8207

Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Description
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Suppliers

Company
Product
Description
Supplier Links
4-1/2" x 7/8" 60 Grit Zirconia T29 Flap Disc - DWA8207 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4-1/2" x 7/8" 60 Grit Zirconia T29 Flap Disc
DWA8207
4-1/2" x 7/8" 60 Grit Zirconia T29 Flap Disc DWA8207
Flap Disks: Type 29 Flap Discs Product Features Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs Type 29 fiberglass backing provides grinding angle of 20-25 degrees

Flap Disks: Type 29 Flap Discs
Product Features

  • Zirconia grit enables 3X faster material removal than fiber resin metal sanding discs
  • Premium abrasive cloth provides up to 15 X longer life than fiber resin metal sanding discs
  • Type 29 fiberglass backing provides grinding angle of 20-25 degrees
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Abrasive Discs
Product Number DWA8207
Product Name 4-1/2" x 7/8" 60 Grit Zirconia T29 Flap Disc
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166898 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
EB Diamond Disc - EB7007850 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Outer / OD 7.00 inch (178 mm)
View Details
Machine Polishing Discs - F1-010730DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details