DEWALT Industrial Tool Co. 7" x .045" x 7/8" Metal Cut-Off Wheel DWA8054

Description
Type 1 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide Formulation provides faster cutting 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide Formulation provides faster cutting 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
7" x .045" x 7/8" Metal Cut-Off Wheel - DWA8054 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x .045" x 7/8" Metal Cut-Off Wheel
DWA8054
7" x .045" x 7/8" Metal Cut-Off Wheel DWA8054
Type 1 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide Formulation provides faster cutting 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: .045" Thin Cutting Wheels
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Softer Aluminum Oxide Formulation provides faster cutting
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DWA8054
Product Name 7" x .045" x 7/8" Metal Cut-Off Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton NorZon Plus SGZ Type 01/41 Small Diameter Cut-Off Wheel - 66243510680 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724118-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.062 inch (1.59 mm)
Max Speed 10185 rpm
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details