DEWALT Industrial Tool Co. 12" x 1/8" x 20mm Concrete/Masonry Portable Saw Cut-Off Wheel DWA8037

Description
Type 1 Wheels: High Speed Portable Cutoff Wheels Product Features Softer Formulation For Faster Cutting High grain concentration for agressive cutting action and smoother running wheels 2 full sheets of thicker fiberglass to withstand extreme applications and hold up to high speeds
Description
Type 1 Wheels: High Speed Portable Cutoff Wheels Product Features Softer Formulation For Faster Cutting High grain concentration for agressive cutting action and smoother running wheels 2 full sheets of thicker fiberglass to withstand extreme applications and hold up to high speeds

Suppliers

Company
Product
Description
Supplier Links
12" x 1/8" x 20mm Concrete/Masonry Portable Saw Cut-Off Wheel - DWA8037 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12" x 1/8" x 20mm Concrete/Masonry Portable Saw Cut-Off Wheel
DWA8037
12" x 1/8" x 20mm Concrete/Masonry Portable Saw Cut-Off Wheel DWA8037
Type 1 Wheels: High Speed Portable Cutoff Wheels Product Features Softer Formulation For Faster Cutting High grain concentration for agressive cutting action and smoother running wheels 2 full sheets of thicker fiberglass to withstand extreme applications and hold up to high speeds

Type 1 Wheels: High Speed Portable Cutoff Wheels
Product Features

  • Softer Formulation For Faster Cutting
  • High grain concentration for agressive cutting action and smoother running wheels
  • 2 full sheets of thicker fiberglass to withstand extreme applications and hold up to high speeds
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DWA8037
Product Name 12" x 1/8" x 20mm Concrete/Masonry Portable Saw Cut-Off Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704680 - 07660704680 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Coarse
Max Speed 5410 rpm
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724114-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.047 inch (1.19 mm)
Max Speed 15280 rpm
View Details