DEWALT Industrial Tool Co. 4" x 1/8" x 5/8" Metal Grinding Wheel DWA4510

Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" x 1/8" x 5/8" Metal Grinding Wheel - DWA4510 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 1/8" x 5/8" Metal Grinding Wheel
DWA4510
4" x 1/8" x 5/8" Metal Grinding Wheel DWA4510
Type 27 Wheels: 1/8" Cutting and Grinding Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for Agressive grinding action and smoother running wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: 1/8" Cutting and Grinding Wheels
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for Agressive grinding action and smoother running wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DWA4510
Product Name 4" x 1/8" x 5/8" Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66252830832 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0-1 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3232 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details