DEWALT Industrial Tool Co. 6" x .045" x 5/8"-11 XP Cutting Wheel DW8859H

Description
Type 27 Wheels: Extended Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Specially treated grain combination for agressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: Extended Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Specially treated grain combination for agressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
6" x .045" x 5/8"-11 XP Cutting Wheel - DW8859H - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x .045" x 5/8"-11 XP Cutting Wheel
DW8859H
6" x .045" x 5/8"-11 XP Cutting Wheel DW8859H
Type 27 Wheels: Extended Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Specially treated grain combination for agressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 27 Wheels: Extended Performance .045" Metal Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Specially treated grain combination for agressive cutting action
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8859H
Product Name 6" x .045" x 5/8"-11 XP Cutting Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Gemini U57A Type 01/41 Circular Saw Cut-Off Wheel - 66252809714 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Depressed Center Flex Wheels - 741404-0FP - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.125 inch (3.17 mm)
Max Speed 13700 rpm
View Details