DEWALT Industrial Tool Co. 4" x .045" x 5/8" XP metal and stainless cutting DW8850

Description
Type 1 Wheels: Extended Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Specially treated grain combination for agressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: Extended Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Specially treated grain combination for agressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" x .045" x 5/8" XP metal and stainless cutting - DW8850 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x .045" x 5/8" XP metal and stainless cutting
DW8850
4" x .045" x 5/8" XP metal and stainless cutting DW8850
Type 1 Wheels: Extended Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Specially treated grain combination for agressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: Extended Performance .045" Metal Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Specially treated grain combination for agressive cutting action
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8850
Product Name 4" x .045" x 5/8" XP metal and stainless cutting
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704683 - 07660704683 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 5410 rpm
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724116-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.047 inch (1.19 mm)
Max Speed 12200 rpm
View Details
4
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details