DEWALT Industrial Tool Co. 7" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8822

Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
7" x 3/32" x 7/8" XP Cutting and Notching Wheel - DW8822 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 3/32" x 7/8" XP Cutting and Notching Wheel
DW8822
7" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8822
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance 3/32" Cutting and Notching
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive cutting action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 2 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8822
Product Name 7" x 3/32" x 7/8" XP Cutting and Notching Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Wet Cured Concrete Diamond Wheel - 07660701229 - Norton Abrasives
Specs
Type Diamond
Applications & Materials Abraded MRO / Construction; Wet; Portable Grinder or Handheld; Masonry Materials; Walk Behind, Gas Saw, Circular Saw
Bond Metal
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724112-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.047 inch (1.19 mm)
Max Speed 13285 rpm
View Details