DEWALT Industrial Tool Co. 5" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8810

Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
5" x 3/32" x 7/8" XP Cutting and Notching Wheel - DW8810 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 3/32" x 7/8" XP Cutting and Notching Wheel
DW8810
5" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8810
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance 3/32" Cutting and Notching
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive cutting action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 2 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8810
Product Name 5" x 3/32" x 7/8" XP Cutting and Notching Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus 5SGZ Type 01/41 Small Diameter Cut-Off Wheel - 66243510835 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724113-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.047 inch (1.19 mm)
Max Speed 12200 rpm
View Details
9" x 1/8" x 5/8"-11 High Performance Pipeline Wheel - DW8439 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details