DEWALT Industrial Tool Co. 9" x 3/32" x 5/8"-11 Metal Notching Wheel DW8759

Description
Type 27 Wheels: High Performance 3/32" Metal Cutting and Notching Product Features High performance aluminum oxide grain for long life and fast cutting High grain concentration for agressive cutting action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance 3/32" Metal Cutting and Notching Product Features High performance aluminum oxide grain for long life and fast cutting High grain concentration for agressive cutting action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 3/32" x 5/8"-11 Metal Notching Wheel - DW8759 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 3/32" x 5/8"-11 Metal Notching Wheel
DW8759
9" x 3/32" x 5/8"-11 Metal Notching Wheel DW8759
Type 27 Wheels: High Performance 3/32" Metal Cutting and Notching Product Features High performance aluminum oxide grain for long life and fast cutting High grain concentration for agressive cutting action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance 3/32" Metal Cutting and Notching
Product Features

  • High performance aluminum oxide grain for long life and fast cutting
  • High grain concentration for agressive cutting action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8759
Product Name 9" x 3/32" x 5/8"-11 Metal Notching Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843233 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724115-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.047 inch (1.19 mm)
Max Speed 13285 rpm
View Details