DEWALT Industrial Tool Co. 6" x .045" x 7/8" metal and stainless cutting DW8726

Description
Type 1 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
6" x .045" x 7/8" metal and stainless cutting - DW8726 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x .045" x 7/8" metal and stainless cutting
DW8726
6" x .045" x 7/8" metal and stainless cutting DW8726
Type 1 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance .045" Metal Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Proprietary aluminum oxide grain combination for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8726
Product Name 6" x .045" x 7/8" metal and stainless cutting
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Wet/Dry Diamond Paver Wheel - 07660701231 - Norton Abrasives
Specs
Type Diamond
Applications & Materials Abraded MRO / Construction; Wet; Dry; Portable Grinder or Handheld; Masonry Materials; Walk Behind, Gas Saw, Circular Saw
Bond Metal
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - A-90358 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.094 inch (2.38 mm)
Max Speed 13600 rpm
View Details
8" x 1/8" x 5/8" - diamond drive masonry cutting wheel - DW3532 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details