DEWALT Industrial Tool Co. 6" x.045 x 7/8" CFree Thin Cutoff Wheel DW8725S

Description
Type 1 Wheels: High Performance .045" Stainless Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Free of iron, sulfur and chlorine for contaminant free cutting
Description
Type 1 Wheels: High Performance .045" Stainless Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Free of iron, sulfur and chlorine for contaminant free cutting

Suppliers

Company
Product
Description
Supplier Links
6" x.045 x 7/8" CFree Thin Cutoff Wheel - DW8725S - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x.045 x 7/8" CFree Thin Cutoff Wheel
DW8725S
6" x.045 x 7/8" CFree Thin Cutoff Wheel DW8725S
Type 1 Wheels: High Performance .045" Stainless Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Free of iron, sulfur and chlorine for contaminant free cutting

Type 1 Wheels: High Performance .045" Stainless Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Proprietary aluminum oxide grain combination for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
  • Free of iron, sulfur and chlorine for contaminant free cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8725S
Product Name 6" x.045 x 7/8" CFree Thin Cutoff Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Type 01/41 Chop Saw Cut-Off Wheel - 66252843254 - Norton Abrasives
Specs
Type Alumina Zirconia
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724115-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.047 inch (1.19 mm)
Max Speed 13285 rpm
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details