DEWALT Industrial Tool Co. 4" x 1/16" x 3/8" A60T long life wheel DW8719

Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" x 1/16" x 3/8" A60T long life wheel - DW8719 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 1/16" x 3/8" A60T long life wheel
DW8719
4" x 1/16" x 3/8" A60T long life wheel DW8719
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance Small Diameter Cutoff Wheels
Product Features

  • Heavy duty aluminum oxide grain for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8719
Product Name 4" x 1/16" x 3/8" A60T long life wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Vitrium3 55A Type 01 Centerless Wheel - 66253387817 - 66253387817 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Medium
Max Speed 1625 rpm
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Power Cutter, Abrasive Cut-off Wheels - 965-210-212 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking
View Details