DEWALT Industrial Tool Co. 3" x 1/8" x 3/8" A24R grinding wheel DW8709

Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
3" x 1/8" x 3/8" A24R grinding wheel - DW8709 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3" x 1/8" x 3/8" A24R grinding wheel
DW8709
3" x 1/8" x 3/8" A24R grinding wheel DW8709
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance Small Diameter Cutoff Wheels
Product Features

  • Heavy duty aluminum oxide grain for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8709
Product Name 3" x 1/8" x 3/8" A24R grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642553754 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741426-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Straight Grinding Wheel - 49-94-7020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details