DEWALT Industrial Tool Co. 3" x 1/16" x 3/8" A36T fast cutting wheel DW8705

Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
3" x 1/16" x 3/8" A36T fast cutting wheel - DW8705 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3" x 1/16" x 3/8" A36T fast cutting wheel
DW8705
3" x 1/16" x 3/8" A36T fast cutting wheel DW8705
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance Small Diameter Cutoff Wheels
Product Features

  • Heavy duty aluminum oxide grain for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8705
Product Name 3" x 1/16" x 3/8" A36T fast cutting wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Gemini Asphalt C Type 01/41 Walk-Behind Cut-Off Wheel - 70184670103 - Norton Abrasives
Specs
Type Silicon Carbide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - 724107-5-10 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.078 inch (1.98 mm)
Max Speed 14000 rpm
View Details