DEWALT Industrial Tool Co. 9" x 1/8" x 5/8"-11 High Performance Pipeline Wheel DW8439

Description
Type 27 Wheels: High Performance Pipeline Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for aggressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance Pipeline Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for aggressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 1/8" x 5/8"-11 High Performance Pipeline Wheel - DW8439 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 1/8" x 5/8"-11 High Performance Pipeline Wheel
DW8439
9" x 1/8" x 5/8"-11 High Performance Pipeline Wheel DW8439
Type 27 Wheels: High Performance Pipeline Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for aggressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance Pipeline Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for aggressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8439
Product Name 9" x 1/8" x 5/8"-11 High Performance Pipeline Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660705414 - 07660705414 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 5410 rpm
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
6" x .045" x 7/8" Metal Cutting Wheel - DW8426 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details
6
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details