DEWALT Industrial Tool Co. 7" x.045 x 7/8" CFree Thin Cutoff Wheel DCW DW8427S

Description
Type 27 Wheels: High Performance .045" Stainless Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Free of iron, sulfur and chlorine for contaminant free cutting
Description
Type 27 Wheels: High Performance .045" Stainless Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Free of iron, sulfur and chlorine for contaminant free cutting

Suppliers

Company
Product
Description
Supplier Links
7" x.045 x 7/8" CFree Thin Cutoff Wheel DCW - DW8427S - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x.045 x 7/8" CFree Thin Cutoff Wheel DCW
DW8427S
7" x.045 x 7/8" CFree Thin Cutoff Wheel DCW DW8427S
Type 27 Wheels: High Performance .045" Stainless Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Free of iron, sulfur and chlorine for contaminant free cutting

Type 27 Wheels: High Performance .045" Stainless Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Proprietary aluminum oxide grain combination for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
  • Free of iron, sulfur and chlorine for contaminant free cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8427S
Product Name 7" x.045 x 7/8" CFree Thin Cutoff Wheel DCW
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Gemini® Free Cut - 66243411392 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Cutting-off
Bond Resin or Plastic
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
3
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details