DEWALT Industrial Tool Co. 5" x .045" x 7/8" Metal Cutting Wheel DW8425

Description
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
5" x .045" x 7/8" Metal Cutting Wheel - DW8425 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x .045" x 7/8" Metal Cutting Wheel
DW8425
5" x .045" x 7/8" Metal Cutting Wheel DW8425
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance .045" Metal Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Proprietary aluminum oxide grain combination for aggressive cutting action
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8425
Product Name 5" x .045" x 7/8" Metal Cutting Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Dry High Speed Diamond Wheel - 70184663662 - Norton Abrasives
Specs
Type Diamond
Applications & Materials Abraded MRO / Construction; Dry; Portable Grinder or Handheld; Masonry Materials; Walk Behind, Gas Saw, Circular Saw
Bond Metal
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - 724104-1-10 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.094 inch (2.38 mm)
Max Speed 15000 rpm
View Details