DEWALT Industrial Tool Co. 5" x 1/4" x 5/8"-11 Aluminum grinding wheel DW8406

Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety
Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
5" x 1/4" x 5/8"-11 Aluminum grinding wheel - DW8406 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 1/4" x 5/8"-11 Aluminum grinding wheel
DW8406
5" x 1/4" x 5/8"-11 Aluminum grinding wheel DW8406
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Type 27 Wheels: High Performance Aluminum Grinding
Product Features

  • Aluminum oxide grain combination for long wheel life in aluminum and other soft metals
  • Unique soft bond for fast material removal without loading
  • 3 full sheets of glass in every wheel for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8406
Product Name 5" x 1/4" x 5/8"-11 Aluminum grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Norton® 38A46-KVBE Vitrified Wheel - 66252838495 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
7" single row diamond cup grinding wheel - DW4771 - DEWALT Industrial Tool Co.
Specs
Type StraightCup
View Details