DEWALT Industrial Tool Co. 10" x 1/8" x 5/8" masonry cutting wheel DW8009

Description
Type 1 Wheels: High Performance Masonry Stationary and Chop Saw Cutoff Wheels Product Features Premium silicon carbide grain for long life and fast cutting High grain concentration for aggressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance Masonry Stationary and Chop Saw Cutoff Wheels Product Features Premium silicon carbide grain for long life and fast cutting High grain concentration for aggressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
10" x 1/8" x 5/8" masonry cutting wheel - DW8009 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
10" x 1/8" x 5/8" masonry cutting wheel
DW8009
10" x 1/8" x 5/8" masonry cutting wheel DW8009
Type 1 Wheels: High Performance Masonry Stationary and Chop Saw Cutoff Wheels Product Features Premium silicon carbide grain for long life and fast cutting High grain concentration for aggressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance Masonry Stationary and Chop Saw Cutoff Wheels
Product Features

  • Premium silicon carbide grain for long life and fast cutting
  • High grain concentration for aggressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8009
Product Name 10" x 1/8" x 5/8" masonry cutting wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843244 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - 724107-5-10 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.078 inch (1.98 mm)
Max Speed 14000 rpm
View Details