DEWALT Industrial Tool Co. 14" x 7/64" x 1" fabrication cutting wheel DW8002

Description
Type 1 Wheels: High Performance Metal Chop Saw Wheels Product Features High performance aluminum oxide grain for long life and fast cutting High grain concentration for agressive cutting action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance Metal Chop Saw Wheels Product Features High performance aluminum oxide grain for long life and fast cutting High grain concentration for agressive cutting action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
14" x 7/64" x 1" fabrication cutting wheel - DW8002 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14" x 7/64" x 1" fabrication cutting wheel
DW8002
14" x 7/64" x 1" fabrication cutting wheel DW8002
Type 1 Wheels: High Performance Metal Chop Saw Wheels Product Features High performance aluminum oxide grain for long life and fast cutting High grain concentration for agressive cutting action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance Metal Chop Saw Wheels
Product Features

  • High performance aluminum oxide grain for long life and fast cutting
  • High grain concentration for agressive cutting action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8002
Product Name 14" x 7/64" x 1" fabrication cutting wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Gemini® Right Angle Cut-Off Wheel - 66243527956 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond Resin or Plastic
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724113-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.047 inch (1.19 mm)
Max Speed 12200 rpm
View Details