DEWALT Industrial Tool Co. 5" x 2" T11 masonry grinding wheel DW4963

Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action
Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Suppliers

Company
Product
Description
Supplier Links
5" x 2" T11 masonry grinding wheel - DW4963 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 2" T11 masonry grinding wheel
DW4963
5" x 2" T11 masonry grinding wheel DW4963
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Bonded Abrasives: Type 11 Wheels
Product Features

  • Aluminum oxide and silicon carbide grain for long life and high material removal
  • Type 11 shape for maximum surface grinding coverage
  • Metal backing for greater durability
  • Proprietary material mix for agressive grinding action
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4963
Product Name 5" x 2" T11 masonry grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini A Type 27 Grinding Wheel - 66252842020 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U4670 - Flexovit USA, Inc.
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details