DEWALT Industrial Tool Co. 5" x 2" T11 metal grinding wheel DW4962

Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action
Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Suppliers

Company
Product
Description
Supplier Links
5" x 2" T11 metal grinding wheel - DW4962 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 2" T11 metal grinding wheel
DW4962
5" x 2" T11 metal grinding wheel DW4962
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Bonded Abrasives: Type 11 Wheels
Product Features

  • Aluminum oxide and silicon carbide grain for long life and high material removal
  • Type 11 shape for maximum surface grinding coverage
  • Metal backing for greater durability
  • Proprietary material mix for agressive grinding action
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4962
Product Name 5" x 2" T11 metal grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66243529372 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.5 inch (88.9 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details