DEWALT Industrial Tool Co. 6" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel DW4938

Description
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications
Description
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
6" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel - DW4938 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel
DW4938
6" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel DW4938
Wire Wheels: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Wheels: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4938
Product Name 6" x 5/8"-11 XP .020 Carbon Cable Twist Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 4716333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 2 inch (25.4 to 50.8 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
6
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details