DEWALT Industrial Tool Co. 4" x 5/8"-11 HP .020 Stainless Stringer Wire Wheel DW49204

Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Suppliers

Company
Product
Description
Supplier Links
4" x 5/8"-11 HP .020 Stainless Stringer Wire Wheel - DW49204 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 5/8"-11 HP .020 Stainless Stringer Wire Wheel
DW49204
4" x 5/8"-11 HP .020 Stainless Stringer Wire Wheel DW49204
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Wire Wheels: High Performance
Product Features

  • High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action
  • Internal holding plate construction provides reduced knot movement and increased control and brush life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49204
Product Name 4" x 5/8"-11 HP .020 Stainless Stringer Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Paint Brushes - 2878147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Wire Brushes, Cup - 743101-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 13000 rpm
Applications Dry
View Details