DEWALT Industrial Tool Co. 5" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW49201

Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life
Description
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Suppliers

Company
Product
Description
Supplier Links
5" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel - DW49201 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
DW49201
5" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel DW49201
Wire Wheels: High Performance Product Features High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action Internal holding plate construction provides reduced knot movement and increased control and brush life

Wire Wheels: High Performance
Product Features

  • High tensile, heat treated carbon or stainless steel wire provides long lasting agressive brushing action
  • Internal holding plate construction provides reduced knot movement and increased control and brush life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49201
Product Name 5" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 2213567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
ES 1 020S, 1 Inch Solid End Brush - 43594 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
Wire Stripping Brush - 60919 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Brush Filament / Fill Material Metal Wire
Outer / OD 19 inch (483 mm)
View Details