DEWALT Industrial Tool Co. 6" x 5/8"-11 XP .020 Stainless Knot Wire Cup Brush DW49162

Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications
Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
6" x 5/8"-11 XP .020 Stainless Knot Wire Cup Brush - DW49162 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 5/8"-11 XP .020 Stainless Knot Wire Cup Brush
DW49162
6" x 5/8"-11 XP .020 Stainless Knot Wire Cup Brush DW49162
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Cup Brushes: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49162
Product Name 6" x 5/8"-11 XP .020 Stainless Knot Wire Cup Brush
Specific Product Type / Shape Cup Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Anti Static Brushes - 2878209 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 3.54 inch (90 mm)
View Details
Wire Brushers, Crimped Cup - 743205-6 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details