DEWALT Industrial Tool Co. 2" x 1/4" HP .014 Carbon Flared Wire Wheel DW49007

Description
Wire Brushes: Small Wire Wheels Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications
Description
Wire Brushes: Small Wire Wheels Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
2" x 1/4" HP .014 Carbon Flared Wire Wheel - DW49007 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2" x 1/4" HP .014 Carbon Flared Wire Wheel
DW49007
2" x 1/4" HP .014 Carbon Flared Wire Wheel DW49007
Wire Brushes: Small Wire Wheels Product Features Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Wire Brushes: Small Wire Wheels
Product Features

  • Highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49007
Product Name 2" x 1/4" HP .014 Carbon Flared Wire Wheel
Specific Product Type / Shape Disc Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Wire Brushers, Crimped Cup - 743201-4 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details