DEWALT Industrial Tool Co. 3/4" x 1/4" HP .020 Carbon Knot Wire End Brush DW49006

Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications
Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
3/4" x 1/4" HP .020 Carbon Knot Wire End Brush - DW49006 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" x 1/4" HP .020 Carbon Knot Wire End Brush
DW49006
3/4" x 1/4" HP .020 Carbon Knot Wire End Brush DW49006
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

End Brushes: High Performance
Product Features

  • Constructed with internal holding plate to ensure consistency and safety
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49006
Product Name 3/4" x 1/4" HP .020 Carbon Knot Wire End Brush
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 302963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 2.76 inch (70 mm)
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Therm-L-Brush™ - D45XCLA30BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 to 144 inch (3048 to 3658 mm)
View Details