DEWALT Industrial Tool Co. 3/4" x 1/4" HP .014 Carbon Knot Wire End Brush DW49004

Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications
Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
3/4" x 1/4" HP .014 Carbon Knot Wire End Brush - DW49004 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" x 1/4" HP .014 Carbon Knot Wire End Brush
DW49004
3/4" x 1/4" HP .014 Carbon Knot Wire End Brush DW49004
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

End Brushes: High Performance
Product Features

  • Constructed with internal holding plate to ensure consistency and safety
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49004
Product Name 3/4" x 1/4" HP .014 Carbon Knot Wire End Brush
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Anti Static Brushes - 218572 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Antistatic
Length 4.13 inch (105 mm)
View Details
Wire Brushers, Knot Cup - 743201-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details