DEWALT Industrial Tool Co. 7" XP Turbo Diamond Cup Wheel DW4773T

Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Description
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Suppliers

Company
Product
Description
Supplier Links
7" XP Turbo Diamond Cup Wheel - DW4773T - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" XP Turbo Diamond Cup Wheel
DW4773T
7" XP Turbo Diamond Cup Wheel DW4773T
Diamonds: Extended Performance Cup Grinding Wheels Product Features High Diamond concentration for long life and aggressive material removal Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life

Diamonds: Extended Performance Cup Grinding Wheels
Product Features

  • High Diamond concentration for long life and aggressive material removal
  • Large Grinding segments with heat treated steel bodies which provides increases durability and wheel life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4773T
Product Name 7" XP Turbo Diamond Cup Wheel
Type StraightCup
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252838173 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4510 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Max Speed 13580 rpm
View Details
CBN Grinding Wheel Vitrified Bond   for Compressor Grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Internal cylindrical grinding of main/sub bearing, Internal cylindrical grinding of roller (piston) Cylinder grinding
View Details