DEWALT Industrial Tool Co. 4" x 1/8" x 5/8" masonry cutting DW4428

Description
Type 27 Wheels: High Performance Masonry Cutting and Grinding Product Features Silicon carbide grain for long wheel life in all masonry materials High grain concentration for agressive grinding action and smoother running wheels Proprietary wheel design ensures durable long life wheels 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety
Description
Type 27 Wheels: High Performance Masonry Cutting and Grinding Product Features Silicon carbide grain for long wheel life in all masonry materials High grain concentration for agressive grinding action and smoother running wheels Proprietary wheel design ensures durable long life wheels 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" x 1/8" x 5/8" masonry cutting - DW4428 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 1/8" x 5/8" masonry cutting
DW4428
4" x 1/8" x 5/8" masonry cutting DW4428
Type 27 Wheels: High Performance Masonry Cutting and Grinding Product Features Silicon carbide grain for long wheel life in all masonry materials High grain concentration for agressive grinding action and smoother running wheels Proprietary wheel design ensures durable long life wheels 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety

Type 27 Wheels: High Performance Masonry Cutting and Grinding
Product Features

  • Silicon carbide grain for long wheel life in all masonry materials
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary wheel design ensures durable long life wheels
  • 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW4428
Product Name 4" x 1/8" x 5/8" masonry cutting
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704660 - 07660704660 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Coarse
Max Speed 3600 rpm
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
Flex & Cut-Off Wheels, Depressed Center Flex Wheels - 741404-0FP - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.125 inch (3.17 mm)
Max Speed 13700 rpm
View Details