DEWALT Industrial Tool Co. Drill Bits DT8935-QZ

Description
DeWALT DT8935-QZ SDS Drill Bit
Request a Quote
Description
DeWALT DT8935-QZ SDS Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172585
Drill Bits 172585
DeWALT DT8935-QZ SDS Drill Bit

DeWALT DT8935-QZ SDS Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172585
Product Name Drill Bits
OAL 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215928 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.496 inch (38.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
High Speed Drill 220HD-GP-17/64 - 220HD-GP-17/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072807 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details